Weiler Abrasives 6" x .045" Wolverine Type 1 Cut-Off Wheel, A60T, 7/8" A.H. 56273

Description
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Dual reinforcement provides added strength for aggressive cutting. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
Datasheet
Description
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Dual reinforcement provides added strength for aggressive cutting. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" x .045" Wolverine Type 1 Cut-Off Wheel, A60T, 7/8" A.H.
56273
6" x .045" Wolverine Type 1 Cut-Off Wheel, A60T, 7/8" A.H. 56273
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Dual reinforcement provides added strength for aggressive cutting. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
  • Aggressive cutting and grinding wheels that will get the job done fast.
  • Excellent value for the professional that needs a tough, aggressive wheel.
  • Dual reinforcement provides added strength for aggressive cutting.
  • Thin cutting wheels deliver accurate, clean cuts.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on carbon steel, iron and general purpose metal use.
Supplier's Site Datasheet
Weiler Aluminum Oxide Cutoff Wheel - Type 1 (Straight) - 60 Grit Fine Grade - 6 in Diameter - 7/8 in Center Hole - Wheel Thickeness:.45 in - 56273 - 012382-56273 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Aluminum Oxide Cutoff Wheel - Type 1 (Straight) - 60 Grit Fine Grade - 6 in Diameter - 7/8 in Center Hole - Wheel Thickeness:.45 in - 56273
012382-56273
Weiler Aluminum Oxide Cutoff Wheel - Type 1 (Straight) - 60 Grit Fine Grade - 6 in Diameter - 7/8 in Center Hole - Wheel Thickeness:.45 in - 56273 012382-56273
Weiler cutoff wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. Weiler incorporates this aluminum oxide material into the cutoff wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutoff wheel can be run at a maximum speed of 10200 RPMs.

Weiler cutoff wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. Weiler incorporates this aluminum oxide material into the cutoff wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutoff wheel can be run at a maximum speed of 10200 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades Cutoff Wheels and Abrasive Saw Blades
Product Number 56273 012382-56273
Product Name 6" x .045" Wolverine Type 1 Cut-Off Wheel, A60T, 7/8" A.H. Weiler Aluminum Oxide Cutoff Wheel - Type 1 (Straight) - 60 Grit Fine Grade - 6 in Diameter - 7/8 in Center Hole - Wheel Thickeness:.45 in - 56273
Type Aluminum Oxide; AO Aluminum Oxide
Applications & Materials Abraded Cutting
Bond Metal
Thickness 6.000 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton BlueFire RightCut A Type 01/41 Right Angle Cut-Off Wheel - 66252843208 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Flex & Cut-Off Wheels, Depressed Center Flex Wheels - 741404-0BP - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.125 inch (3.17 mm)
Max Speed 13700 rpm
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details