Weiler Abrasives 3" x .035" Wolverine Type 1 Cut-Off Wheel, A60T, 1/4" A.H. 56061

Description
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Dual reinforcement provides added strength for aggressive cutting. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
Datasheet
Description
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Dual reinforcement provides added strength for aggressive cutting. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" x .035" Wolverine Type 1 Cut-Off Wheel, A60T, 1/4" A.H.
56061
3" x .035" Wolverine Type 1 Cut-Off Wheel, A60T, 1/4" A.H. 56061
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Dual reinforcement provides added strength for aggressive cutting. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
  • Aggressive cutting and grinding wheels that will get the job done fast.
  • Excellent value for the professional that needs a tough, aggressive wheel.
  • Dual reinforcement provides added strength for aggressive cutting.
  • Thin cutting wheels deliver accurate, clean cuts.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on carbon steel, iron and general purpose metal use.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 56061
Product Name 3" x .035" Wolverine Type 1 Cut-Off Wheel, A60T, 1/4" A.H.
Type Aluminum Oxide; AO
Applications & Materials Abraded Cutting
Bond Metal
Thickness 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660704680 - 07660704680 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Coarse
Max Speed 5410 rpm
View Details
Power Cutter, Abrasive Cut-off Wheels - 965-210-611 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded CeramicsGlass
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details