49051 -- 9" PROFESSIONAL ROLLER COVER, 1/2" NAP, FOR SEMI-SMOOTH SURFACES
Weiler Abrasives
9" Professional Roller Cover, 1/2" Nap, for Semi-smooth Surfaces
49051
Description
Roller cover is featured with phenolic core
Professional Grade
For Use on Semi-Smooth Painting Surface
Description
Roller cover is featured with phenolic core
Professional Grade
For Use on Semi-Smooth Painting Surface
Datasheet
Suppliers
9" Professional Roller Cover, 1/2" Nap, for Semi-smooth Surfaces
49051
Roller cover is featured with phenolic core
Professional Grade
For Use on Semi-Smooth Painting Surface
- Roller cover is featured with phenolic core
- Professional Grade
- For Use on Semi-Smooth Painting Surface
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Paint Brushes and Applicators |
|
Product Number
|
49051 |
|
Product Name
|
9" Professional Roller Cover, 1/2" Nap, for Semi-smooth Surfaces |
|
Length
|
9 inch (229 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type / Shape
Paint / Coating Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
1 to 3 inch (25.4 to 76.2 mm)
View Details
Length
4 inch (102 mm)
Width
2.6 inch (66.04 mm)
Applications
Facility Maintenance
View Details
Type / Shape
Handheld Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon
Base / Handle Material
Wood
View Details