44738 -- EXTERNAL TUBE FITTING BRUSH, 7/8" O.D., 1/4" STEM
Weiler Abrasives
External Tube Fitting Brush, 7/8" O.D., 1/4" Stem
44738
Description
Mounts to a hand drill for fast results
1/4 in stem diameter
2000 rpm
Description
Mounts to a hand drill for fast results
1/4 in stem diameter
2000 rpm
Suppliers
External Tube Fitting Brush, 7/8" O.D., 1/4" Stem
44738
Mounts to a hand drill for fast results
1/4 in stem diameter
2000 rpm
- Mounts to a hand drill for fast results
- 1/4 in stem diameter
- 2000 rpm
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44738 |
|
Product Name
|
External Tube Fitting Brush, 7/8" O.D., 1/4" Stem |
|
Brush Filament / Fill Material
|
Steel
|
|
Length
|
2.1 inch (53.34 mm)
|
|
Width
|
2.1 inch (53.34 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Features
Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length
3.54 inch (90 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Cleaning and Surface Conditioning; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length
2 inch (50.8 mm)
Applications
Sealing Gaps
View Details