44737 -- EXTERNAL TUBE FITTING BRUSH, 3/4" O.D., 1/4" STEM
Weiler Abrasives
External Tube Fitting Brush, 3/4" O.D., 1/4" Stem
44737
Description
Mounts to a hand drill for fast results
1/4 in stem diameter
2000 rpm
Description
Mounts to a hand drill for fast results
1/4 in stem diameter
2000 rpm
Suppliers
External Tube Fitting Brush, 3/4" O.D., 1/4" Stem
44737
Mounts to a hand drill for fast results
1/4 in stem diameter
2000 rpm
- Mounts to a hand drill for fast results
- 1/4 in stem diameter
- 2000 rpm
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44737 |
|
Product Name
|
External Tube Fitting Brush, 3/4" O.D., 1/4" Stem |
|
Brush Filament / Fill Material
|
Steel
|
|
Length
|
2.1 inch (53.34 mm)
|
|
Width
|
2.1 inch (53.34 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
1.22 inch (31 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Cup Brush
Outer / OD
2.95 inch (75 mm)
View Details