44732 -- DOUBLE SIDED V-SHAPE SCRATCH BRUSH, .006 BRASS & .006 STAINLESS STEEL FILL, PLASTIC BLOCK,3 X 7 ROWS
Weiler Abrasives
Double Sided V-Shape Scratch Brush, .006 Brass & .006 Stainless Steel Fill, Plastic Block,3 x 7 Rows
44732
Description
Ideal for Cleaning and Prepping Surfaces
Small Handle
Description
Ideal for Cleaning and Prepping Surfaces
Small Handle
Datasheet
Suppliers
Double Sided V-Shape Scratch Brush, .006 Brass & .006 Stainless Steel Fill, Plastic Block,3 x 7 Rows
44732
Ideal for Cleaning and Prepping Surfaces
Small Handle
- Ideal for Cleaning and Prepping Surfaces
- Small Handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44732 |
|
Product Name
|
Double Sided V-Shape Scratch Brush, .006 Brass & .006 Stainless Steel Fill, Plastic Block,3 x 7 Rows |
|
Specific Product Type / Shape
|
Scratch / Toothbrush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Brass / Bronze
|
|
Length
|
7.25 inch (184 mm)
|
|
Width
|
0.4500 inch (11.43 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.9843 to ? inch (25 to ? mm)
View Details
Specific Product Type / Shape
Scrub / Washout
Brush Filament / Fill Material
Natural Bristle / Hair; Boar Hair
Features
Sanitary / Hygenic
View Details