Weiler Abrasives 10" Bi-Level Scrub Brush, Flagged White Polystyrene Fill 44699

Description
Bi-level design allows the brush to stay in contact with the surface Can be used with flow through handle Flagged white polystyrene fill Foam block Bi-Level Design Allows the Brush to Stay in Contact with the Surface Can Be Used with Flow Through Handle Foam Block
Description
Bi-level design allows the brush to stay in contact with the surface Can be used with flow through handle Flagged white polystyrene fill Foam block Bi-Level Design Allows the Brush to Stay in Contact with the Surface Can Be Used with Flow Through Handle Foam Block

Suppliers

Company
Product
Description
Supplier Links
10
Cresco, PA, United States
10" Bi-Level Scrub Brush, Flagged White Polystyrene Fill
44699
10" Bi-Level Scrub Brush, Flagged White Polystyrene Fill 44699
Bi-level design allows the brush to stay in contact with the surface Can be used with flow through handle Flagged white polystyrene fill Foam block Bi-Level Design Allows the Brush to Stay in Contact with the Surface Can Be Used with Flow Through Handle Foam Block
  • Bi-level design allows the brush to stay in contact with the surface
  • Can be used with flow through handle
  • Flagged white polystyrene fill
  • Foam block
  • Bi-Level Design Allows the Brush to Stay in Contact with the Surface
  • Can Be Used with Flow Through Handle
  • Foam Block
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44699
Product Name 10" Bi-Level Scrub Brush, Flagged White Polystyrene Fill
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Polystyrene
Length 10 inch (254 mm)
Width 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Paint Brushes - 2379229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.5000 inch (12.7 mm)
View Details
Wire Cup Brushes - C1480 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 12500 rpm
View Details