44577 -- 60" METAL HANDLE, HEAVY-DUTY, BLACK WITH METAL THREADED TIP
Weiler Abrasives
60" Metal Handle, Heavy-Duty, Black with Metal Threaded Tip
44577
Description
Reinforced Heavy-Duty Metal Handles
Description
Reinforced Heavy-Duty Metal Handles
Suppliers
60" Metal Handle, Heavy-Duty, Black with Metal Threaded Tip
44577
Reinforced Heavy-Duty Metal Handles
- Reinforced Heavy-Duty Metal Handles
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44577 |
|
Product Name
|
60" Metal Handle, Heavy-Duty, Black with Metal Threaded Tip |
|
Length
|
60 inch (1524 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.4724 inch (12 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
View Details
Specific Product Type / Shape
Disc Brush
Rotary Speed
12500 rpm
Applications
Dry
View Details