44561 -- 60" FIBERGLASS HANDLE, TAPERED/THREADED, 1" DIAMETER
Weiler Abrasives
60" Fiberglass Handle, Tapered/Threaded, 1" Diameter
44561
Description
Fiberglass Handles are Stronger Than Wood or Metal
Virtually Indestructable
Tapered/Threaded Tip
Description
Fiberglass Handles are Stronger Than Wood or Metal
Virtually Indestructable
Tapered/Threaded Tip
Suppliers
60" Fiberglass Handle, Tapered/Threaded, 1" Diameter
44561
Fiberglass Handles are Stronger Than Wood or Metal
Virtually Indestructable
Tapered/Threaded Tip
- Fiberglass Handles are Stronger Than Wood or Metal
- Virtually Indestructable
- Tapered/Threaded Tip
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44561 |
|
Product Name
|
60" Fiberglass Handle, Tapered/Threaded, 1" Diameter |
|
Length
|
60 inch (1524 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Engineering, General Cleaning, Rust Remover
View Details
Brush Filament / Fill Material
Steel; Metal Wire
Width
0.2500 inch (6.35 mm)
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Valve Brush
View Details