Weiler Abrasives Lobby Upright Broom, Flagged Plastic Fill, 36" Overall Length 44546

Description
Durable enough to meet all industrial and commercial applications Reliable and efficient brooms at a value price Fine bristles Plastic tip Lobby Broom Plastic Cap - 8" Sweep Face
Description
Durable enough to meet all industrial and commercial applications Reliable and efficient brooms at a value price Fine bristles Plastic tip Lobby Broom Plastic Cap - 8" Sweep Face

Suppliers

Company
Product
Description
Supplier Links
Cresco, PA, United States
Lobby Upright Broom, Flagged Plastic Fill, 36" Overall Length
44546
Lobby Upright Broom, Flagged Plastic Fill, 36" Overall Length 44546
Durable enough to meet all industrial and commercial applications Reliable and efficient brooms at a value price Fine bristles Plastic tip Lobby Broom Plastic Cap - 8" Sweep Face
  • Durable enough to meet all industrial and commercial applications
  • Reliable and efficient brooms at a value price
  • Fine bristles
  • Plastic tip
  • Lobby Broom
  • Plastic Cap - 8" Sweep Face
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 44546
Product Name Lobby Upright Broom, Flagged Plastic Fill, 36" Overall Length
Type / Shape Broom
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Polystyrene
Applications Facility Maintenance
Length 38.5 inch (978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 2228511 - RS Components, Ltd.
Specs
Type / Shape Mop
View Details
10 OZ.EVANDALE COTTON MOP - C1010 - T. W. Evans Cordage
Specs
Type / Shape Mop
Brush Filament / Fill Material Specialty Blend / Other; Cotton
View Details
16
Specs
Type / Shape Broom
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Tampico
Applications Facility Maintenance
View Details