44395 -- 6" SCRUB BRUSH, FINGER GRIP HANDLE, WHITE POLYPROPYLENE FILL
Weiler Abrasives
6" Scrub Brush, Finger Grip Handle, White Polypropylene Fill
44395
Description
Ideal for Heavy-Duty Scrubbing
Iron Style Plastic Block
Description
Ideal for Heavy-Duty Scrubbing
Iron Style Plastic Block
Suppliers
6" Scrub Brush, Finger Grip Handle, White Polypropylene Fill
44395
Ideal for Heavy-Duty Scrubbing
Iron Style Plastic Block
- Ideal for Heavy-Duty Scrubbing
- Iron Style Plastic Block
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44395 |
|
Product Name
|
6" Scrub Brush, Finger Grip Handle, White Polypropylene Fill |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Polypropylene
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
3.1 inch (78.74 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Applications
Cleaning
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length
3.94 to 23.62 inch (100 to 600 mm)
View Details