Weiler Abrasives Replacement Handle Tip, Threaded 44317

Description
Replacement Handle Thread Made of Heavy-Duty Fiberglass For Any 15/16 in Diameter Handle
Description
Replacement Handle Thread Made of Heavy-Duty Fiberglass For Any 15/16 in Diameter Handle

Suppliers

Company
Product
Description
Supplier Links
Replacement Handle Tip, Threaded - 44317 - Weiler Abrasives
Cresco, PA, United States
Replacement Handle Tip, Threaded
44317
Replacement Handle Tip, Threaded 44317
Replacement Handle Thread Made of Heavy-Duty Fiberglass For Any 15/16 in Diameter Handle
  • Replacement Handle Thread
  • Made of Heavy-Duty Fiberglass For Any 15/16 in Diameter Handle
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44317
Product Name Replacement Handle Tip, Threaded
Length 2.8 inch (71.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141126 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Brushers, Knot Cup - 743208-0A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 10000 rpm
Applications Dry
View Details