Weiler Abrasives Spoke Brush, 10" Brush Part, White Tampico Fill 44315

Description
Ideal for Cleaning Spokes or Confined Spaces
Datasheet
Description
Ideal for Cleaning Spokes or Confined Spaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spoke Brush, 10
Cresco, PA, United States
Spoke Brush, 10" Brush Part, White Tampico Fill
44315
Spoke Brush, 10" Brush Part, White Tampico Fill 44315
Ideal for Cleaning Spokes or Confined Spaces
  • Ideal for Cleaning Spokes or Confined Spaces
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44315
Product Name Spoke Brush, 10" Brush Part, White Tampico Fill
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Tampico
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 1347414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 0.7480 inch (19 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
ST12168, 3/4 Inch Spira-Tuft Tube Brush - 45064 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743217-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 12500 rpm
Applications Dry
View Details