44261 -- 2" DIAMETER DOPE BRUSH, WHITE TAMPICO FILL
Weiler Abrasives
2" Diameter Dope Brush, White Tampico Fill
44261
Description
2 in brush length
With Hanger for Coating Applications in Drilling Operations
Description
2 in brush length
With Hanger for Coating Applications in Drilling Operations
Datasheet
Suppliers
2" Diameter Dope Brush, White Tampico Fill
44261
2 in brush length
With Hanger for Coating Applications in Drilling Operations
- 2 in brush length
- With Hanger for Coating Applications in Drilling Operations
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44261 |
|
Product Name
|
2" Diameter Dope Brush, White Tampico Fill |
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Specific Product Type / Shape
Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material
Abrasive Filament; Synthetic Filament; Nylon
Length
3 inch (76.2 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Applications
Wire Stripping
View Details