44260 -- FILE CARD BRUSH, .012 STEEL FILL
Weiler Abrasives
File Card Brush, .012 Steel Fill
44260
Description
Features Waxed Hardwood Block
Ideal for File Cleaning or to Roughen and Prepare Surface Material Prior to Sweating and Soldering
Waxed Hardwood Block
Description
Features Waxed Hardwood Block
Ideal for File Cleaning or to Roughen and Prepare Surface Material Prior to Sweating and Soldering
Waxed Hardwood Block
Datasheet
Suppliers
File Card Brush, .012 Steel Fill
44260
Features Waxed Hardwood Block
Ideal for File Cleaning or to Roughen and Prepare Surface Material Prior to Sweating and Soldering
Waxed Hardwood Block
- Features Waxed Hardwood Block
- Ideal for File Cleaning or to Roughen and Prepare Surface Material Prior to Sweating and Soldering
- Waxed Hardwood Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44260 |
|
Product Name
|
File Card Brush, .012 Steel Fill |
|
Brush Filament / Fill Material
|
Steel
|
|
Length
|
8.25 inch (210 mm)
|
|
Width
|
1.65 inch (41.91 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.5000 inch (12.7 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Delamo Manufacturing, Inc.
Specific Product Type / Shape
Scrub / Washout
Applications
Floor / Scrubbing Machine
View Details