44154 -- 2-1/2" DOUBLE SPIRAL FLUE BRUSH, .012 STEEL FILL
Weiler Abrasives
2-1/2" Double Spiral Flue Brush, .012 Steel Fill
44154
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Double Stem Double Spiral
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Double Stem Double Spiral
Datasheet
Suppliers
2-1/2" Double Spiral Flue Brush, .012 Steel Fill
44154
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Double Stem Double Spiral
- Fitted with 1/4 x 2 in NPT pipe nipple
- Ideal for Internal Cleaning of Pipes and Flues
- Double Stem Double Spiral
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44154 |
|
Product Name
|
2-1/2" Double Spiral Flue Brush, .012 Steel Fill |
|
Brush Filament / Fill Material
|
Steel
|
|
Length
|
7.5 inch (190 mm)
|
|
Width
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.1969 to ? inch (5 to ? mm)
View Details
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Specialty Blend / Other; Horse/Tampico Blend
Width
12 to 36 inch (305 to 914 mm)
View Details