Weiler Abrasives 1-1/2" Double Spiral Flue Brush, .012 Steel Fill 44150

Description
Fitted with 1/4 x 2 in NPT pipe nipple Ideal for Internal Cleaning of Pipes and Flues Double Stem Double Spiral
Datasheet
Description
Fitted with 1/4 x 2 in NPT pipe nipple Ideal for Internal Cleaning of Pipes and Flues Double Stem Double Spiral
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2
Cresco, PA, United States
1-1/2" Double Spiral Flue Brush, .012 Steel Fill
44150
1-1/2" Double Spiral Flue Brush, .012 Steel Fill 44150
Fitted with 1/4 x 2 in NPT pipe nipple Ideal for Internal Cleaning of Pipes and Flues Double Stem Double Spiral
  • Fitted with 1/4 x 2 in NPT pipe nipple
  • Ideal for Internal Cleaning of Pipes and Flues
  • Double Stem Double Spiral
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44150
Product Name 1-1/2" Double Spiral Flue Brush, .012 Steel Fill
Brush Filament / Fill Material Steel
Length 7.5 inch (190 mm)
Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1463842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Brass / Bronze; Specialty Blend / Other; Brass
Rotary Speed 12000 rpm
Outer / OD 0.8504 inch (21.6 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brushes, Cup - 743101-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 13000 rpm
Applications Dry
View Details