44139 -- 4" SINGLE SPIRAL FLUE BRUSH, .012 STEEL FILL
Weiler Abrasives
4" Single Spiral Flue Brush, .012 Steel Fill
44139
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
Datasheet
Suppliers
4" Single Spiral Flue Brush, .012 Steel Fill
44139
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
- Fitted with 1/4 x 2 in NPT pipe nipple
- Ideal for Internal Cleaning of Pipes and Flues
- Single Stem Single Spiral
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44139 |
|
Product Name
|
4" Single Spiral Flue Brush, .012 Steel Fill |
|
Brush Filament / Fill Material
|
Steel
|
|
Length
|
7.5 inch (190 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD
2.76 inch (70 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
View Details