Weiler Abrasives 3" Single Spiral Flue Brush, .012 Steel Fill 44135

Description
Fitted with 1/4 x 2 in NPT pipe nipple Ideal for Internal Cleaning of Pipes and Flues Single Stem Single Spiral
Datasheet
Description
Fitted with 1/4 x 2 in NPT pipe nipple Ideal for Internal Cleaning of Pipes and Flues Single Stem Single Spiral
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Single Spiral Flue Brush, .012 Steel Fill
44135
3" Single Spiral Flue Brush, .012 Steel Fill 44135
Fitted with 1/4 x 2 in NPT pipe nipple Ideal for Internal Cleaning of Pipes and Flues Single Stem Single Spiral
  • Fitted with 1/4 x 2 in NPT pipe nipple
  • Ideal for Internal Cleaning of Pipes and Flues
  • Single Stem Single Spiral
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44135
Product Name 3" Single Spiral Flue Brush, .012 Steel Fill
Brush Filament / Fill Material Steel
Length 7.5 inch (190 mm)
Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 2215771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed 2500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Wire Brushes, Crimped - 743103-A - Makita USA, Inc.
Specs
Specific Product Type / Shape End Brush
Rotary Speed 22000 rpm
Applications Dry
View Details
E116 Metal Body Stainless Steel Eraser - AA0003 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Stainless Steel; Metal Wire
Applications Cleaning and Surface Conditioning
View Details