44131 -- 2" SINGLE SPIRAL FLUE BRUSH, .012 STEEL FILL
Weiler Abrasives
2" Single Spiral Flue Brush, .012 Steel Fill
44131
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
Datasheet
Suppliers
2" Single Spiral Flue Brush, .012 Steel Fill
44131
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
- Fitted with 1/4 x 2 in NPT pipe nipple
- Ideal for Internal Cleaning of Pipes and Flues
- Single Stem Single Spiral
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44131 |
|
Product Name
|
2" Single Spiral Flue Brush, .012 Steel Fill |
|
Brush Filament / Fill Material
|
Steel
|
|
Length
|
7.5 inch (190 mm)
|
|
Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed
4500 rpm
Outer / OD
3.94 inch (100 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Polishing Brush
Brush Filament / Fill Material
Abrasive Filament
Applications
Polishing or lapping (Very fine grits or filaments)
View Details
Specific Product Type / Shape
Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon 6
Length
96 to 120 inch (2438 to 3048 mm)
View Details