44125 -- 1" SINGLE SPIRAL FLUE BRUSH, .012 STEEL FILL
Weiler Abrasives
1" Single Spiral Flue Brush, .012 Steel Fill
44125
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
Datasheet
Suppliers
1" Single Spiral Flue Brush, .012 Steel Fill
44125
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
- Fitted with 1/4 x 2 in NPT pipe nipple
- Ideal for Internal Cleaning of Pipes and Flues
- Single Stem Single Spiral
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44125 |
|
Product Name
|
1" Single Spiral Flue Brush, .012 Steel Fill |
|
Brush Filament / Fill Material
|
Steel
|
|
Length
|
7.5 inch (190 mm)
|
|
Width
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Metal Wire
View Details