44124 -- 7/8" SINGLE SPIRAL FLUE BRUSH, .012 STEEL FILL
Weiler Abrasives
7/8" Single Spiral Flue Brush, .012 Steel Fill
44124
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
Datasheet
Suppliers
7/8" Single Spiral Flue Brush, .012 Steel Fill
44124
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
- Fitted with 1/4 x 2 in NPT pipe nipple
- Ideal for Internal Cleaning of Pipes and Flues
- Single Stem Single Spiral
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44124 |
|
Product Name
|
7/8" Single Spiral Flue Brush, .012 Steel Fill |
|
Brush Filament / Fill Material
|
Steel
|
|
Length
|
7.5 inch (190 mm)
|
|
Width
|
0.8800 inch (22.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Polyvinyl Chloride
Applications
Cleaning
View Details
Specific Product Type / Shape
Other Type / Shape; Disc Brush
Brush Filament / Fill Material
Abrasive Filament
Trim Length
1 inch (25.4 mm)
View Details
Specific Product Type / Shape
Other Type / Shape
View Details