Weiler Abrasives 7" Whisk Broom, Palmetto Fill 44099

Description
Fast and Efficient Clean-Up
Datasheet
Description
Fast and Efficient Clean-Up
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cresco, PA, United States
7" Whisk Broom, Palmetto Fill
44099
7" Whisk Broom, Palmetto Fill 44099
Fast and Efficient Clean-Up
  • Fast and Efficient Clean-Up
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 44099
Product Name 7" Whisk Broom, Palmetto Fill
Type / Shape Broom
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Palmetto
Applications Facility Maintenance
Length 9.25 inch (235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 1787653 - RS Components, Ltd.
Specs
Type / Shape Mop
View Details
10
Specs
Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Recycled Plastic
Applications Facility Maintenance
View Details
10 OZ.EVANDALE COTTON MOP - C1010 - T. W. Evans Cordage
Specs
Type / Shape Mop
Brush Filament / Fill Material Specialty Blend / Other; Cotton
View Details