Weiler Abrasives 1/2" Acid/Flux Brush, Horsehair Fill, Vending Ready 44090V

Description
Horsehair bristles can hold more liquid and apply it more smoothly than other types of bristles Ferrule prevents bristles from coming loose and is made of tin, which resists water and corrosion Flagged tip bristle 3/4 in trim length
Description
Horsehair bristles can hold more liquid and apply it more smoothly than other types of bristles Ferrule prevents bristles from coming loose and is made of tin, which resists water and corrosion Flagged tip bristle 3/4 in trim length

Suppliers

Company
Product
Description
Supplier Links
1/2
Cresco, PA, United States
1/2" Acid/Flux Brush, Horsehair Fill, Vending Ready
44090V
1/2" Acid/Flux Brush, Horsehair Fill, Vending Ready 44090V
Horsehair bristles can hold more liquid and apply it more smoothly than other types of bristles Ferrule prevents bristles from coming loose and is made of tin, which resists water and corrosion Flagged tip bristle 3/4 in trim length
  • Horsehair bristles can hold more liquid and apply it more smoothly than other types of bristles
  • Ferrule prevents bristles from coming loose and is made of tin, which resists water and corrosion
  • Flagged tip bristle
  • 3/4 in trim length
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44090V
Product Name 1/2" Acid/Flux Brush, Horsehair Fill, Vending Ready
Specific Product Type / Shape Acid Brush
Brush Filament / Fill Material Natural Bristle / Hair
Length 0.6000 inch (15.24 mm)
Width 6.1 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2379235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.3740 inch (9.5 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
Standard Twist Knot Wire Wheel 4
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 3.9 inch (99.06 mm)
View Details