44089V -- 3/8" ACID/FLUX BRUSH, HORSEHAIR FILL, VENDING READY
Weiler Abrasives
3/8" Acid/Flux Brush, Horsehair Fill, Vending Ready
44089V
Suppliers
3/8" Acid/Flux Brush, Horsehair Fill, Vending Ready
44089V
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44089V |
|
Product Name
|
3/8" Acid/Flux Brush, Horsehair Fill, Vending Ready |
|
Specific Product Type / Shape
|
Acid Brush
|
|
Brush Filament / Fill Material
|
Natural Bristle / Hair
|
|
Length
|
0.5000 inch (12.7 mm)
|
|
Width
|
6.1 inch (155 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
2 inch (50.8 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Specific Product Type / Shape
Other Type / Shape
View Details