44035 -- 1-1/4" DOUBLE SPIRAL FLUE BRUSH, .012 STEEL FILL
Weiler Abrasives
1-1/4" Double Spiral Flue Brush, .012 Steel Fill
44035
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Double Stem Double Spiral
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Double Stem Double Spiral
Datasheet
Suppliers
1-1/4" Double Spiral Flue Brush, .012 Steel Fill
44035
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Double Stem Double Spiral
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Double Stem Double Spiral
Supplier's Site
Datasheet
Technical Specifications
Product Category
Industrial Brushes
Product Number
44035
Product Name
1-1/4" Double Spiral Flue Brush, .012 Steel Fill
Brush Filament / Fill Material
Steel
Length
7.5 inch (190 mm)
Width
1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Brush Filament / Fill Material
Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Width
0.4724 inch (12 mm)
Applications
Cleaning and Surface Conditioning; Surface preparation
View Details
Specific Product Type / Shape
Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Steel; Metal Wire
Length
2.5 inch (63.5 mm)
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Other Type / Shape; Knot Wheel
Brush Filament / Fill Material
Metal Wire
Width
1.5 inch (38.1 mm)
View Details