44034 -- 7" WHITEWASH BRUSH, 2-5/8" TRIM LENGTH, WHITE TAMPICO FILL
Weiler Abrasives
7" Whitewash Brush, 2-5/8" Trim Length, White Tampico Fill
44034
Description
Two tapered handle holes allow user to choose the correct brush angle needed
Description
Two tapered handle holes allow user to choose the correct brush angle needed
Datasheet
Suppliers
7" Whitewash Brush, 2-5/8" Trim Length, White Tampico Fill
44034
Two tapered handle holes allow user to choose the correct brush angle needed
- Two tapered handle holes allow user to choose the correct brush angle needed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44034 |
|
Product Name
|
7" Whitewash Brush, 2-5/8" Trim Length, White Tampico Fill |
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
7.6 inch (193 mm)
|
|
Width
|
5 inch (127 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Width
0.5000 inch (12.7 mm)
View Details
Walter Surface Technologies
Specific Product Type / Shape
Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Rotary Speed
20000 rpm
View Details