44025 -- 8" SQUARE END SCRUB BRUSH, 1" TRIM LENGTH, PALMYRA FILL
Weiler Abrasives
8" Square End Scrub Brush, 1" Trim Length, Palmyra Fill
44025
Description
Ideal for Heavy-Duty Scrubbing
Square Wood Block
Description
Ideal for Heavy-Duty Scrubbing
Square Wood Block
Datasheet
Suppliers
8" Square End Scrub Brush, 1" Trim Length, Palmyra Fill
44025
Ideal for Heavy-Duty Scrubbing
Square Wood Block
- Ideal for Heavy-Duty Scrubbing
- Square Wood Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44025 |
|
Product Name
|
8" Square End Scrub Brush, 1" Trim Length, Palmyra Fill |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Palmyra
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
2.7 inch (68.58 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
0.4724 inch (12 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features
Static Dissapative; Antistatic
View Details