44024 -- 8" SQUARE END SCRUB BRUSH, 1" TRIM LENGTH, WHITE TAMPICO FILL
Weiler Abrasives
8" Square End Scrub Brush, 1" Trim Length, White Tampico Fill
44024
Description
Ideal for Heavy-Duty Scrubbing
Square Wood Block
Description
Ideal for Heavy-Duty Scrubbing
Square Wood Block
Datasheet
Suppliers
8" Square End Scrub Brush, 1" Trim Length, White Tampico Fill
44024
Ideal for Heavy-Duty Scrubbing
Square Wood Block
- Ideal for Heavy-Duty Scrubbing
- Square Wood Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44024 |
|
Product Name
|
8" Square End Scrub Brush, 1" Trim Length, White Tampico Fill |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
2.7 inch (68.58 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Polypropylene
Applications
Dusting / Wiping; Dust Cleaning
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Metal Wire
Trim Length
1 inch (25.4 mm)
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
14000 rpm
Applications
Dry
View Details