44020 -- 60" HARDWOOD HANDLE, TAPERED WOOD TIP, 1-1/8" DIAMETER
Weiler Abrasives
60" Hardwood Handle, Tapered Wood Tip, 1-1/8" Diameter
44020
Description
Ideal for Use with Masonry and Roof Brushes, Street Brooms, Floor and Deck Scrubs and Squeegees
Quality Hardwood
Description
Ideal for Use with Masonry and Roof Brushes, Street Brooms, Floor and Deck Scrubs and Squeegees
Quality Hardwood
Datasheet
Suppliers
60" Hardwood Handle, Tapered Wood Tip, 1-1/8" Diameter
44020
Ideal for Use with Masonry and Roof Brushes, Street Brooms, Floor and Deck Scrubs and Squeegees
Quality Hardwood
- Ideal for Use with Masonry and Roof Brushes, Street Brooms, Floor and Deck Scrubs and Squeegees
- Quality Hardwood
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44020 |
|
Product Name
|
60" Hardwood Handle, Tapered Wood Tip, 1-1/8" Diameter |
|
Length
|
60 inch (1524 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.4724 inch (12 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Length
5 inch (127 mm)
Trim Length
1 inch (25.4 mm)
View Details
Specific Product Type / Shape
Disc Brush
Rotary Speed
12500 rpm
Applications
Dry
View Details