44019 -- 60" HARDWOOD HANDLE, THREADED WOOD TIP, 1-1/8" DIAMETER
Weiler Abrasives
60" Hardwood Handle, Threaded Wood Tip, 1-1/8" Diameter
44019
Description
Ideal for Use with Floor and Garage Brushes
Quality Hardwood
Description
Ideal for Use with Floor and Garage Brushes
Quality Hardwood
Datasheet
Suppliers
60" Hardwood Handle, Threaded Wood Tip, 1-1/8" Diameter
44019
Ideal for Use with Floor and Garage Brushes
Quality Hardwood
- Ideal for Use with Floor and Garage Brushes
- Quality Hardwood
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44019 |
|
Product Name
|
60" Hardwood Handle, Threaded Wood Tip, 1-1/8" Diameter |
|
Length
|
60 inch (1524 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Width
5.91 inch (150 mm)
View Details
Specific Product Type / Shape
Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material
Synthetic Filament
Features
UV Resistant
View Details