44018 -- 60" HARDWOOD HANDLE, THREADED WOOD TIP, 15/16" DIAMETER
Weiler Abrasives
60" Hardwood Handle, Threaded Wood Tip, 15/16" Diameter
44018
Description
Ideal for Use with Floor and Garage Brushes
Quality Hardwood
Description
Ideal for Use with Floor and Garage Brushes
Quality Hardwood
Datasheet
Suppliers
60" Hardwood Handle, Threaded Wood Tip, 15/16" Diameter
44018
Ideal for Use with Floor and Garage Brushes
Quality Hardwood
- Ideal for Use with Floor and Garage Brushes
- Quality Hardwood
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44018 |
|
Product Name
|
60" Hardwood Handle, Threaded Wood Tip, 15/16" Diameter |
|
Length
|
60 inch (1524 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD
0.7480 inch (19 mm)
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Mounting
Bore or Center Mount
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Cleaning and Surface Conditioning; Molding Applications
View Details