44016 -- 20" UTILITY SCRUB BRUSH, YELLOW POLYPROPYLENE, LONG HANDLE, WOOD BLOCK
Weiler Abrasives
20" Utility Scrub Brush, Yellow Polypropylene, Long Handle, Wood Block
44016
Description
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
Description
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
Datasheet
Suppliers
20" Utility Scrub Brush, Yellow Polypropylene, Long Handle, Wood Block
44016
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
- Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
- Wood Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44016 |
|
Product Name
|
20" Utility Scrub Brush, Yellow Polypropylene, Long Handle, Wood Block |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Polypropylene
|
|
Length
|
20 inch (508 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Conductive Nylon Fibre
Features
Electrically Conductive / Anti-Static; Antistatic
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Specific Product Type / Shape
Other Type / Shape
View Details