44011 -- 7" ROOF BRUSH, WHITE TAMPICO FILL
Weiler Abrasives
7" Roof Brush, White Tampico Fill
44011
Description
Ideal for Application of Room Coatings
Tapered Handle Hole
Description
Ideal for Application of Room Coatings
Tapered Handle Hole
Datasheet
Suppliers
7" Roof Brush, White Tampico Fill
44011
Ideal for Application of Room Coatings
Tapered Handle Hole
- Ideal for Application of Room Coatings
- Tapered Handle Hole
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44011 |
|
Product Name
|
7" Roof Brush, White Tampico Fill |
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
7.35 inch (187 mm)
|
|
Width
|
2.95 inch (74.93 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length
3.94 to 23.62 inch (100 to 600 mm)
View Details