42382 -- 60" BAMBOO HANDLE, TAPERED, 1-1/8" DIAMETER
Weiler Abrasives
60" Bamboo Handle, Tapered, 1-1/8" Diameter
42382
Description
Very strong, abundant source material
For use with scrub brush
Made From Solid Bamboo, An Abundant Natural Resource
Description
Very strong, abundant source material
For use with scrub brush
Made From Solid Bamboo, An Abundant Natural Resource
Datasheet
Suppliers
60" Bamboo Handle, Tapered, 1-1/8" Diameter
42382
Very strong, abundant source material
For use with scrub brush
Made From Solid Bamboo, An Abundant Natural Resource
- Very strong, abundant source material
- For use with scrub brush
- Made From Solid Bamboo, An Abundant Natural Resource
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
42382 |
|
Product Name
|
60" Bamboo Handle, Tapered, 1-1/8" Diameter |
|
Length
|
60 inch (1524 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width
0.4724 inch (12 mm)
Applications
Cleaning and Surface Conditioning; Surface preparation
View Details
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon Therm-L-Brush®
Length
120 inch (3048 mm)
View Details