42372 -- 10" BI-LEVEL SCRUB BRUSH, RECYCLED PET FILL
Weiler Abrasives
10" Bi-Level Scrub Brush, Recycled PET Fill
42372
Description
Designed to provide the most effective brushing and cleaning action
Used in general industries
Renewable Rubberwood
Description
Designed to provide the most effective brushing and cleaning action
Used in general industries
Renewable Rubberwood
Datasheet
Suppliers
10" Bi-Level Scrub Brush, Recycled PET Fill
42372
Designed to provide the most effective brushing and cleaning action
Used in general industries
Renewable Rubberwood
- Designed to provide the most effective brushing and cleaning action
- Used in general industries
- Renewable Rubberwood
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
42372 |
|
Product Name
|
10" Bi-Level Scrub Brush, Recycled PET Fill |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Recycled Plastic
|
|
Length
|
10 inch (254 mm)
|
|
Width
|
5.4 inch (137 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
8000 rpm
Outer / OD
1.97 inch (50 mm)
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Metal Wire
Trim Length
1 inch (25.4 mm)
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Poly
Outer / OD
15 inch (381 mm)
View Details