42371 -- 10" DECK SCRUB BRUSH, RECYCLED PET FILL AND RUBBERWOOD BLOCK
Weiler Abrasives
10" Deck Scrub Brush, Recycled PET Fill and Rubberwood Block
42371
Description
Designed to provide the most effective brushing and cleaning action
Used in general industries
Renewable Rubberwood
Description
Designed to provide the most effective brushing and cleaning action
Used in general industries
Renewable Rubberwood
Datasheet
Suppliers
10" Deck Scrub Brush, Recycled PET Fill and Rubberwood Block
42371
Designed to provide the most effective brushing and cleaning action
Used in general industries
Renewable Rubberwood
- Designed to provide the most effective brushing and cleaning action
- Used in general industries
- Renewable Rubberwood
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
42371 |
|
Product Name
|
10" Deck Scrub Brush, Recycled PET Fill and Rubberwood Block |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Recycled Plastic
|
|
Length
|
10 inch (254 mm)
|
|
Width
|
3.1 inch (78.74 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
1.22 inch (31 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications
Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details