Weiler Abrasives 24" Garage Brush, Maroon Synthetic Fill 42026

Description
Ideal for Sweeping Heavy, Caked Dirt and Debris on Rough Surfaces Lacquered Hardwood Block
Datasheet
Description
Ideal for Sweeping Heavy, Caked Dirt and Debris on Rough Surfaces Lacquered Hardwood Block
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24
Cresco, PA, United States
24" Garage Brush, Maroon Synthetic Fill
42026
24" Garage Brush, Maroon Synthetic Fill 42026
Ideal for Sweeping Heavy, Caked Dirt and Debris on Rough Surfaces Lacquered Hardwood Block
  • Ideal for Sweeping Heavy, Caked Dirt and Debris on Rough Surfaces
  • Lacquered Hardwood Block
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 42026
Product Name 24" Garage Brush, Maroon Synthetic Fill
Type / Shape Broom
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Polypropylene
Applications Facility Maintenance
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 2526588 - RS Components, Ltd.
Specs
Type / Shape Mop
Length 17.32 inch (440 mm)
View Details
16 OZ.SUPER STRAND COTTON MOP - S0016 - T. W. Evans Cordage
Specs
Type / Shape Mop
Brush Filament / Fill Material Specialty Blend / Other; Cotton
View Details
24
Specs
Type / Shape Broom
Brush Filament / Fill Material Metal Wire
Applications Facility Maintenance
View Details