41019 -- 1/2" FLAT MARKING BRUSH, OX HAIR, 1" TRIM LENGTH, ROUND HANDLE
Weiler Abrasives
1/2" Flat Marking Brush, Ox Hair, 1" Trim Length, Round Handle
41019
Description
Single Stroke
Round Black Handle
Description
Single Stroke
Round Black Handle
Datasheet
Suppliers
1/2" Flat Marking Brush, Ox Hair, 1" Trim Length, Round Handle
41019
Single Stroke
Round Black Handle
- Single Stroke
- Round Black Handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
41019 |
|
Product Name
|
1/2" Flat Marking Brush, Ox Hair, 1" Trim Length, Round Handle |
|
Specific Product Type / Shape
|
Artist (Detail, Forensic)
|
|
Brush Filament / Fill Material
|
Natural Bristle / Hair
|
|
Length
|
8.8 inch (224 mm)
|
|
Width
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Pet
Applications
Commercial, industrial
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Cleaning and Surface Conditioning; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon Therm-L-Brush®
Length
120 inch (3048 mm)
View Details