41007 -- 7/32" MARKING BRUSH, BLACK BRISTLE, 1-1/8" TRIM LENGTH, LONG HANDLE
Weiler Abrasives
7/32" Marking Brush, Black Bristle, 1-1/8" Trim Length, Long Handle
41007
Description
1-1/8 in trim length
Lacquered Handle
Description
1-1/8 in trim length
Lacquered Handle
Datasheet
Suppliers
7/32" Marking Brush, Black Bristle, 1-1/8" Trim Length, Long Handle
41007
1-1/8 in trim length
Lacquered Handle
- 1-1/8 in trim length
- Lacquered Handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
41007 |
|
Product Name
|
7/32" Marking Brush, Black Bristle, 1-1/8" Trim Length, Long Handle |
|
Specific Product Type / Shape
|
Artist (Detail, Forensic)
|
|
Brush Filament / Fill Material
|
Natural Bristle / Hair
|
|
Length
|
12.5 inch (317 mm)
|
|
Width
|
0.2200 inch (5.59 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length
3.94 to 23.62 inch (100 to 600 mm)
View Details