40160 -- 1/2" VORTEC PRO CHIP & OIL BRUSH, BLACK BRISTLE, 1-5/8" TRIM LENGTH, PLASTIC HANDLE
Weiler Abrasives
1/2" Vortec Pro Chip & Oil Brush, Black Bristle, 1-5/8" Trim Length, Plastic Handle
40160
Description
Brushes provide lasting, efficient service at minimal cost
1-5/8 in trim length
1/4 in brush thickness
Description
Brushes provide lasting, efficient service at minimal cost
1-5/8 in trim length
1/4 in brush thickness
Datasheet
Suppliers
1/2" Vortec Pro Chip & Oil Brush, Black Bristle, 1-5/8" Trim Length, Plastic Handle
40160
Brushes provide lasting, efficient service at minimal cost
1-5/8 in trim length
1/4 in brush thickness
- Brushes provide lasting, efficient service at minimal cost
- 1-5/8 in trim length
- 1/4 in brush thickness
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
40160 |
|
Product Name
|
1/2" Vortec Pro Chip & Oil Brush, Black Bristle, 1-5/8" Trim Length, Plastic Handle |
|
Brush Filament / Fill Material
|
Natural Bristle / Hair
|
|
Length
|
7.1 inch (180 mm)
|
|
Width
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width
5.51 inch (140 mm)
Applications
Engineering, general cleaning, rust remover
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.9843 to ? inch (25 to ? mm)
View Details
Specific Product Type / Shape
Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon
Features
Sanitary / Hygenic
View Details