40122 -- #10 1-1/16" ROUND SASH BRUSH, GREY BRISTLE FILL, 2-1/4" TRIM LENGTH, PLAIN FOAM HANDLE
Weiler Abrasives
#10 1-1/16" Round Sash Brush, Grey Bristle Fill, 2-1/4" Trim Length, Plain Foam Handle
40122
Description
2-1/4 in trim length
1-1/16 in brush thickness
Ideal for Cleaning Parts, Crevices and Painting Hard-To-Reach Areas
Plain Foam Handle
Flat Trim
Description
2-1/4 in trim length
1-1/16 in brush thickness
Ideal for Cleaning Parts, Crevices and Painting Hard-To-Reach Areas
Plain Foam Handle
Flat Trim
Datasheet
Suppliers
#10 1-1/16" Round Sash Brush, Grey Bristle Fill, 2-1/4" Trim Length, Plain Foam Handle
40122
2-1/4 in trim length
1-1/16 in brush thickness
Ideal for Cleaning Parts, Crevices and Painting Hard-To-Reach Areas
Plain Foam Handle
Flat Trim
- 2-1/4 in trim length
- 1-1/16 in brush thickness
- Ideal for Cleaning Parts, Crevices and Painting Hard-To-Reach Areas
- Plain Foam Handle
- Flat Trim
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
40122 |
|
Product Name
|
#10 1-1/16" Round Sash Brush, Grey Bristle Fill, 2-1/4" Trim Length, Plain Foam Handle |
|
Brush Filament / Fill Material
|
Natural Bristle / Hair
|
|
Length
|
10.7 inch (272 mm)
|
|
Width
|
1.45 inch (36.83 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Brass / Bronze; Specialty Blend / Other; Brass
Rotary Speed
12000 rpm
Outer / OD
0.0925 inch (2.35 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Specific Product Type / Shape
Other Type / Shape
View Details