40119 -- #4 11/16" ROUND SASH BRUSH, GREY BRISTLE FILL, 2" TRIM LENGTH, PLAIN FOAM HANDLE
Weiler Abrasives
#4 11/16" Round Sash Brush, Grey Bristle Fill, 2" Trim Length, Plain Foam Handle
40119
Description
11/16 in thickness
Gray bristle color
2 in trim length
Ideal for Cleaning Parts, Crevices and Painting Hard-To-Reach Areas
Plain Foam Handle
Flat Trim
Description
11/16 in thickness
Gray bristle color
2 in trim length
Ideal for Cleaning Parts, Crevices and Painting Hard-To-Reach Areas
Plain Foam Handle
Flat Trim
Datasheet
Suppliers
#4 11/16" Round Sash Brush, Grey Bristle Fill, 2" Trim Length, Plain Foam Handle
40119
11/16 in thickness
Gray bristle color
2 in trim length
Ideal for Cleaning Parts, Crevices and Painting Hard-To-Reach Areas
Plain Foam Handle
Flat Trim
- 11/16 in thickness
- Gray bristle color
- 2 in trim length
- Ideal for Cleaning Parts, Crevices and Painting Hard-To-Reach Areas
- Plain Foam Handle
- Flat Trim
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
40119 |
|
Product Name
|
#4 11/16" Round Sash Brush, Grey Bristle Fill, 2" Trim Length, Plain Foam Handle |
|
Brush Filament / Fill Material
|
Natural Bristle / Hair
|
|
Length
|
8.9 inch (226 mm)
|
|
Width
|
1.2 inch (30.48 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
View Details
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material
Synthetic Filament; Polypropylene
Length
120 inch (3048 mm)
View Details