40106 -- 4" VARNISH BRUSH, POLY/NYLON FILL, 3" TRIM LENGTH, RED FOAM HANDLE
Weiler Abrasives
4" Varnish Brush, Poly/Nylon Fill, 3" Trim Length, Red Foam Handle
40106
Description
Smooth paint flow
7/8 in thickness
3 in trim length
Comfortable Foam Grip Handle
Description
Smooth paint flow
7/8 in thickness
3 in trim length
Comfortable Foam Grip Handle
Datasheet
Suppliers
4" Varnish Brush, Poly/Nylon Fill, 3" Trim Length, Red Foam Handle
40106
Smooth paint flow
7/8 in thickness
3 in trim length
Comfortable Foam Grip Handle
- Smooth paint flow
- 7/8 in thickness
- 3 in trim length
- Comfortable Foam Grip Handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
40106 |
|
Product Name
|
4" Varnish Brush, Poly/Nylon Fill, 3" Trim Length, Red Foam Handle |
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Polystyrene;Nylon
|
|
Length
|
10.6 inch (269 mm)
|
|
Width
|
4.5 inch (114 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
2.5 inch (63.5 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes; Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Stainless Steel; Metal Wire
Length
4 inch (102 mm)
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Metal Wire
Trim Length
1 inch (25.4 mm)
View Details