40068 -- 2" CHIP & OIL BRUSH, WHITE BRISTLE, 1-1/2" TRIM LENGTH, WOOD HANDLE
Weiler Abrasives
2" Chip & Oil Brush, White Bristle, 1-1/2" Trim Length, Wood Handle
40068
Description
Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes
Description
Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes
Datasheet
Suppliers
2" Chip & Oil Brush, White Bristle, 1-1/2" Trim Length, Wood Handle
40068
Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes
- Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
40068 |
|
Product Name
|
2" Chip & Oil Brush, White Bristle, 1-1/2" Trim Length, Wood Handle |
|
Brush Filament / Fill Material
|
Natural Bristle / Hair
|
|
Length
|
7.4 inch (188 mm)
|
|
Width
|
2.2 inch (55.88 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Pp
Length
37.01 inch (940 mm)
Applications
All industries
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details