40066 -- 1" CHIP & OIL BRUSH, WHITE BRISTLE, 1-1/2" TRIM LENGTH, WOOD HANDLE
Weiler Abrasives
1" Chip & Oil Brush, White Bristle, 1-1/2" Trim Length, Wood Handle
40066
Description
Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes
Description
Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes
Datasheet
Suppliers
1" Chip & Oil Brush, White Bristle, 1-1/2" Trim Length, Wood Handle
40066
Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes
- Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
40066 |
|
Product Name
|
1" Chip & Oil Brush, White Bristle, 1-1/2" Trim Length, Wood Handle |
|
Brush Filament / Fill Material
|
Natural Bristle / Hair
|
|
Length
|
7 inch (178 mm)
|
|
Width
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Features
Antistatic
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon Therm-L-Brush®
Length
36 to 144 inch (914 to 3658 mm)
View Details