40065 -- 1/2" CHIP & OIL BRUSH, WHITE BRISTLE, 1-1/2" TRIM LENGTH, WOOD HANDLE
Weiler Abrasives
1/2" Chip & Oil Brush, White Bristle, 1-1/2" Trim Length, Wood Handle
40065
Description
Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes
Description
Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes
Datasheet
Suppliers
1/2" Chip & Oil Brush, White Bristle, 1-1/2" Trim Length, Wood Handle
40065
Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes
- Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
40065 |
|
Product Name
|
1/2" Chip & Oil Brush, White Bristle, 1-1/2" Trim Length, Wood Handle |
|
Brush Filament / Fill Material
|
Natural Bristle / Hair
|
|
Length
|
7.1 inch (180 mm)
|
|
Width
|
0.6000 inch (15.24 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
0.7480 inch (19 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Utility Brushes - Artist Brushes - White Bristle Marking Brush; Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; White Bristle
Length
11.75 inch (298 mm)
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details