40058 -- 1" VARNISH BRUSH, POLY/NYLON FILL, 2-1/4" TRIM LENGTH, RED FOAM HANDLE
Weiler Abrasives
1" Varnish Brush, Poly/Nylon Fill, 2-1/4" Trim Length, Red Foam Handle
40058
Description
Smooth paint flow
7/16 in thickness
2-1/4 in trim length
Comfortable Foam Grip Handle
Red Foam Handle
Description
Smooth paint flow
7/16 in thickness
2-1/4 in trim length
Comfortable Foam Grip Handle
Red Foam Handle
Datasheet
Suppliers
1" Varnish Brush, Poly/Nylon Fill, 2-1/4" Trim Length, Red Foam Handle
40058
Smooth paint flow
7/16 in thickness
2-1/4 in trim length
Comfortable Foam Grip Handle
Red Foam Handle
- Smooth paint flow
- 7/16 in thickness
- 2-1/4 in trim length
- Comfortable Foam Grip Handle
- Red Foam Handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
40058 |
|
Product Name
|
1" Varnish Brush, Poly/Nylon Fill, 2-1/4" Trim Length, Red Foam Handle |
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Polystyrene;Nylon
|
|
Length
|
8.65 inch (220 mm)
|
|
Width
|
1.8 inch (45.72 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
6000 rpm
Outer / OD
5.91 inch (150 mm)
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Scratch / Toothbrush
Brush Filament / Fill Material
Metal Wire
Width
18 inch (457 mm)
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material
Abrasive Filament
Outer / OD
38 inch (965 mm)
View Details