40041 -- 1-1/2" ANGLED SASH BRUSH, BLACK CHINA BRISTLE, 2-1/4" TRIM LENGTH, BLUE FOAM HANDLE
Weiler Abrasives
1-1/2" Angled Sash Brush, Black China Bristle, 2-1/4" Trim Length, Blue Foam Handle
40041
Description
7/16 in brush thickness
2-1/4 in trim length
Blue Foam Handle
Ideal for Trim or Cut Work Like Window Sills, Door Frames, etc.
Description
7/16 in brush thickness
2-1/4 in trim length
Blue Foam Handle
Ideal for Trim or Cut Work Like Window Sills, Door Frames, etc.
Datasheet
Suppliers
1-1/2" Angled Sash Brush, Black China Bristle, 2-1/4" Trim Length, Blue Foam Handle
40041
7/16 in brush thickness
2-1/4 in trim length
Blue Foam Handle
Ideal for Trim or Cut Work Like Window Sills, Door Frames, etc.
- 7/16 in brush thickness
- 2-1/4 in trim length
- Blue Foam Handle
- Ideal for Trim or Cut Work Like Window Sills, Door Frames, etc.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
40041 |
|
Product Name
|
1-1/2" Angled Sash Brush, Black China Bristle, 2-1/4" Trim Length, Blue Foam Handle |
|
Brush Filament / Fill Material
|
Natural Bristle / Hair
|
|
Length
|
10.45 inch (265 mm)
|
|
Width
|
1.75 inch (44.45 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD
0.7480 inch (19 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Steel; Metal Wire
Length
5.5 inch (140 mm)
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament
Trim Length
1 inch (25.4 mm)
View Details