Weiler Abrasives 2-1/2" Disposable Chip & Oil Brush, Grey China Bristle, 1-3/4" Trim Length, Plastic Handle 40030

Description
Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes 1/2 in brush thickness 1-3/4 in trim length Gray china trim type
Datasheet
Description
Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes 1/2 in brush thickness 1-3/4 in trim length Gray china trim type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Cresco, PA, United States
2-1/2" Disposable Chip & Oil Brush, Grey China Bristle, 1-3/4" Trim Length, Plastic Handle
40030
2-1/2" Disposable Chip & Oil Brush, Grey China Bristle, 1-3/4" Trim Length, Plastic Handle 40030
Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes 1/2 in brush thickness 1-3/4 in trim length Gray china trim type
  • Inexpensive, multi-purpose brushes for use in applications requiring disposable brushes
  • 1/2 in brush thickness
  • 1-3/4 in trim length
  • Gray china trim type
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 40030
Product Name 2-1/2" Disposable Chip & Oil Brush, Grey China Bristle, 1-3/4" Trim Length, Plastic Handle
Brush Filament / Fill Material Natural Bristle / Hair
Length 8.4 inch (213 mm)
Width 2.7 inch (68.58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2755479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Heavy Duty Cleaning
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
(Formerly A2261-3X01), Valve Brush, 1” Round Nylon, 1/8” Female NPT Inlet - A2261-NR3BHW - Oil-Rite Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Valve Brush
View Details
Wire Cup Brushes - C1500 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 12500 rpm
View Details